The UCC27423DR is a dual 4-A high-speed low-side MOSFET driver with independent enable functions, designed for switch mode power supplies, DC/DC converters, and motor controllers. It is packaged in an 8-pin SOIC (D) package measuring 4.90 mm × 3.91 mm and operates from -40°C to 105°C. The device delivers ±4 A peak current output with typical rise and fall times of 20 ns and 15 ns into a 1.8-nF load, and supports a supply voltage range of 4 V to 15 V. The output stage combines bipolar and CMOS technology for efficient current sourcing and sinking at the MOSFET Miller plateau. TTL/CMOS compatible inputs are independent of supply voltage, and the outputs can be paralleled for higher drive current.
Manufacturer: Texas Instruments
Win Source Part Number: 035762-UCC27423DR
Packaging: Reel - TR
Mounting: SMD (SMT)
Channel Type: Independent
Input Type: Inverting
Driven Configuration: Low-Side
Number of Drivers: 2
Gate Type: N-Channel, P-Channel MOSFET
Logic Voltage - VIL, VIH: 1V, 2V
Current - Peak Output (Source, Sink): 4A, 4A
Family Name: UCC27423
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SOIC
Supply Voltage - Operating: 4 V to 15 V
Rise and Fall Time: 20ns, 15ns
Alternative Parts (Cross-Reference): MCP14E3T-E/SN; MCP14E3-E/SN; MIC4223YM; MIC4223YM-TR;
Introduction Date: February 15, 2004
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 035762-UCC27423DR |
| Product Name | PMIC - PMIC - Gate Drivers - UCC27423DR |
| Polarity | N-Channel; P-Channel |