The UCC27423 is a dual 4-A high-speed low-side MOSFET driver with separate enable functions for each output. It is available in an 8-pin SOIC package measuring 4.90 mm × 3.91 mm, with an operating temperature range of -40°C to 105°C. The device provides ±4 A peak current drive capability, typical rise and fall times of 20 ns and 15 ns with a 1.8-nF load, and propagation delay times of 25 ns and 35 ns for input falling and rising edges, respectively. It operates from a 4-V to 15-V supply voltage and features TTL/CMOS compatible inputs independent of supply voltage. The outputs can be paralleled for higher drive current. The SOIC-8 package configuration is specified for this variant.
Dual 4-A MOSFET Driver with Enable 8-SOIC -40 to 105
Low-Side Gate Driver IC Inverting 8-SOIC
Low-Side Gate Driver IC Inverting 8-SOIC
Low-Side Gate Driver IC Inverting 8-SOIC
Dual Gate Driver IC, 4A Output, 150ns Delay, SOIC, -40 to 105C Product overview: UCC27423DR from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 4A, SOIC. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Dual, 4A, SOIC, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-UCC27423DR can be used for catalog matching and distributor lookup.
Low-Side Gate Driver IC Inverting 8-SOIC
IC GATE DRVR LOW-SIDE 8SOIC
Gate Drivers Dual 4-A with Enable
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | UCC27423DR | 296-41798-2-ND | 730-UCC27423DR | UCC27423DR | UCC27423DR | UCC27423DR |
| Product Name | UCC27423 Dual 4-A MOSFET Driver with Enable | Gate Drivers | Dual 4A SOIC Gate Driver IC | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers |
| Driver Type | Dual Gate Driver | Low-side | Low-side | |||
| Output Configuration | Inverting | Inverting | Inverting | |||
| Input Threshold | CMOS | |||||
| Output Current | 4 amps | 4 amps | 4 amps | |||
| Supply Voltage | 4 to 15 volts | 4 to 15 volts | 4 to 15 volts | 4 to 15 volts | 15 to 4 volts |