The UCC27423 is a dual 4-A high-speed low-side MOSFET driver with individual enable functions for each output, designed for switch mode power supplies, DC/DC converters, and motor controllers. It is available in an 8-pin HVSSOP PowerPAD™ (DGN) package measuring 3.00 mm × 3.00 mm, with a thermal resistance optimized for reliability. The device operates from a 4-V to 15-V supply voltage, delivers ±4 A peak output current, and has typical rise and fall times of 20 ns and 15 ns respectively with a 1.8-nF load. Propagation delay is 25 ns for input falling and 35 ns for input rising. The operating temperature range is -40°C to 105°C. The enable pins are internally pulled high and can be left open for standard operation. The outputs can be paralleled for higher drive current. It features TTL/CMOS compatible inputs independent of supply voltage.
Dual 4-A MOSFET Driver with Enable 8-MSOP-PowerPAD -40 to 105
Low-Side Gate Driver IC Inverting 8-HVSSOP
2-Ch Gate Driver, 4A, 15V, HTSSOP EP, -40 to 105C Product overview: UCC27423DGNR from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A, 15V, HTSSOP. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 4A, 15V, HTSSOP, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-UCC27423DGNR can be used for catalog matching and distributor lookup.
Low-Side Gate Driver IC Inverting 8-HVSSOP
Gate Drivers Dual 4-A with Enable
IC GATE DRVR LOW-SIDE 8MSOP
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | UCC27423DGNR | 296-UCC27423DGNRTR-ND | 730-UCC27423DGNR | UCC27423DGNR | UCC27423DGNR | UCC27423DGNR |
| Product Name | UCC27423 Dual 4-A MOSFET Driver with Enable | Gate Drivers | 4A 15V HTSSOP Gate Driver IC | Gate Drivers | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers |
| Driver Type | Dual Gate Driver | Low-side | Low-side | |||
| Output Configuration | Inverting | Inverting | Inverting | |||
| Input Threshold | CMOS | |||||
| Output Current | 4 amps | 4 amps | 4 amps | |||
| Supply Voltage | 4 to 15 volts | 4 to 15 volts | 4 to 15 volts | 4 to 15 volts | 15 to 4 volts |