The UCC27423DGN is a dual high-speed low-side MOSFET driver designed for applications requiring high current drive capability. It can deliver peak currents of ±4 A, making it suitable for driving capacitive loads in various applications such as switch mode power supplies, DC/DC converters, and motor controllers. The device operates within a supply voltage range of 4 V to 15 V and features TTL/CMOS compatible inputs that are independent of the supply voltage. This driver offers fast switching performance with typical rise and fall times of 20 ns and 15 ns, respectively, when driving a 1.8-nF load. It includes enable functions for each driver, allowing for better control in applications. The UCC27423DGN is housed in a thermally enhanced 8-pin MSOP PowerPAD package, which improves thermal performance and reliability. It is rated for operation over a temperature range of -40°C to 125°C, making it suitable for a variety of environmental conditions.
Dual 4-A MOSFET Driver with Enable 8-MSOP-PowerPAD -40 to 105
Low-Side Gate Driver IC Inverting 8-HVSSOP
2-Ch Gate Driver, 4A, 15V, HTSSOP EP, -40 to 105C Product overview: UCC27423DGN from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A, 15V, HTSSOP. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 4A, 15V, HTSSOP, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-UCC27423DGN can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1276143-UCC27423DGN
Packaging: Tube
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Mounting: SMD
Operating Supply Voltage: 4 V ~ 15 V
Channel Type: Independent
Input Type: Inverting
Driven Configuration: Low-Side
Number of Drivers: 2
Gate Type: N-Channel, P-Channel MOSFET
Logic Voltage - VIL, VIH: 1V, 2V
Current - Peak Output (Source, Sink): 4A, 4A
Rise / Fall Time (Typ): 20ns, 15ns
Family Name: UCC27423
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Manufacturer Package: 8-MSOP-PowerPad
Alternative Parts (Cross-Reference): TC4423VOEG; MC34151DR2; NCP4423DWR2;
Introduction Date: July 01, 2004
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
IC GATE DRVR LOW-SIDE 8MSOP
Low-Side Gate Driver IC Inverting 8-HVSSOP
Low-Side Gate Driver IC Inverting 8-MSOP-PowerPad
Gate Drivers Dual 4-A with Enable
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | UCC27423DGN | 296-15865-5-ND | 730-UCC27423DGN | 1276143-UCC27423DGN | UCC27423DGN | UCC27423DGN | UCC27423DGN | UCC27423DGN |
| Product Name | UCC27423 Dual 4-A MOSFET Driver with Enable | Gate Drivers | 4A 15V HTSSOP Gate Driver IC | PMIC - PMIC - Gate Drivers - UCC27423DGN | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Driver Type | Dual Gate Driver | Low-side | Low-side | Low-side | Low-side | |||
| Output Configuration | Inverting | Inverting | Inverting | Inverting | ||||
| Input Threshold | CMOS | |||||||
| Output Current | 4 amps | 4 amps | 4 amps | 4 amps | 4 amps | |||
| Supply Voltage | 4 to 15 volts | 4 to 15 volts | 4 to 15 volts | 4 to 15 volts | 15 to 4 volts | 4 to 15 volts | 4 to 15 volts |