UCC27423 is a dual 4-A high-speed low-side MOSFET driver with enable functions, available in an SOIC-8 package measuring 4.90 mm × 3.91 mm. It operates with a supply voltage of 4 V to 15 V, provides typical rise and fall times of 20 ns and 15 ns with a 1.8-nF load, and has propagation delays of 25 ns (input falling) and 35 ns (input rising). The device supports TTL/CMOS compatible inputs, can have its outputs paralleled for higher current, and is rated for operation from -40°C to 105°C.
Dual 4-A MOSFET Driver with Enable 8-SOIC -40 to 105
Dual 4A Gate Driver IC, 2-Ch, 150ns Delay, 40ns Fall, SOIC Product overview: UCC27423D from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 4A, SOIC. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Dual, 4A, SOIC, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-UCC27423D can be used for catalog matching and distributor lookup.
Low-Side Gate Driver IC Inverting 8-SOIC
Low-Side Gate Driver IC Inverting 8-SOIC
DRIVER, MOSFET DUAL, 27423, SOIC8; Driver Configuration:Low Side; Peak Output Current:4A; Supply Voltage Min:4V; Supply Voltage Max:15V; Driver Case Style:SOIC; No. of Pins:8Pins; Input Delay:25ns; Output Delay:35ns; Operating RoHS Compliant: Yes
Gate Drivers Dual 4-A with Enable
IC GATE DRVR LOW-SIDE 8SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | UCC27423D | 730-UCC27423D | 296-15864-5-ND | UCC27423D | 28AH6317 | UCC27423D | UCC27423D |
| Product Name | UCC27423 Dual 4-A MOSFET Driver with Enable | Dual 4A SOIC Gate Driver IC | Gate Drivers | Gate Drivers | Driver, Mosfet Dual, 27423, Soic8; Driver Configuration Texas Instruments | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers |
| Driver Type | Dual Gate Driver | Low-side | Low-side | ||||
| Output Configuration | Inverting | Inverting | Inverting | ||||
| Input Threshold | CMOS | ||||||
| Output Current | 4 amps | 4 amps | 4 amps | 4 amps | |||
| Supply Voltage | 4 to 15 volts | 4 to 15 volts | 4 to 15 volts | 4 to 15 volts | 4 to 15 volts | 15 to 4 volts |