IC GATE DRVR LOW-SIDE 8HVSSOP
IC GATE DRVR LOW-SIDE 8HVSSOP
IC GATE DRVR LOW-SIDE 8HVSSOP
| DigiKey | |
|---|---|
| Product Category | Gate Drivers |
| Product Number | 296-UCC27332QDGNRQ1DKR-ND |
| Product Name | Gate Drivers |
| Driver Type | Low-side |
| Output Configuration | Noninverting |
| Output Current | 9 amps |
| Supply Voltage | 4.5 to 18 volts |
| Rise Time | 16 ns |