Dual 4-A peak high-speed low-side power-MOSFET driver with one inverting and one noninverting output, available in an 8-pin PDIP package operating from -40°C to 125°C.
Dual 4 A Peak High Speed Low-Side Power MOSFET Drivers 8-PDIP -40 to 125
IC GATE DRVR LOW-SIDE 8DIP
Gate Drivers Dual 4 A Peak High Speed Low-Side
Low-Side Gate Driver IC Inverting, Non-Inverting 8-PDIP
| Texas Instruments | DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | UCC27325PE4 | 296-UCC27325PE4-ND | UCC27325PE4 | UCC27325PE4 | UCC27325PE4 |
| Product Name | UCC27325 Dual 4 A Peak High Speed Low-Side Power MOSFET Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Driver Type | Dual Gate Driver | Low-side | Low-side | ||
| Output Configuration | Inverting; Noninverting | Noninverting | Inverting | Inverting; Noninverting | |
| Input Threshold | CMOS | ||||
| Output Current | 4 amps | 4 amps | 4 amps | ||
| Supply Voltage | 4 to 15 volts | 4.5 to 15 volts | 4.5 to 15 volts |