Dual 4-A peak high-speed low-side MOSFET drivers with one inverting and one noninverting output, available in an 8-pin SOIC package measuring 4.90 mm by 3.91 mm, operating from -40°C to 125°C with a supply voltage range of 4.5 V to 15 V.
Dual 4 A Peak High Speed Low-Side Power MOSFET Drivers 8-SOIC -40 to 125
4-A/4-A dual-channel gate driver with one inverting, one non-inverting input and hystertic logic 8-SOIC -40 to 125 Product overview: UCC27325DR from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SOIC. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Dual, SOIC, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-UCC27325DR can be used for catalog matching and distributor lookup.
Low-Side Gate Driver IC Inverting, Non-Inverting 8-SOIC
Low-Side Gate Driver IC Inverting, Non-Inverting 8-SOIC
Low-Side Gate Driver IC Inverting, Non-Inverting 8-SOIC
Gate Drivers Dual 4 A Peak High Speed Low-Side
Low-Side Gate Driver IC Inverting, Non-Inverting 8-SOIC
IC GATE DRVR LOW-SIDE 8SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | UCC27325DR | 730-UCC27325DR | 296-UCC27325DRCT-ND | UCC27325DR | UCC27325DR | UCC27325DR |
| Product Name | UCC27325 Dual 4 A Peak High Speed Low-Side Power MOSFET Drivers | Dual SOIC Gate Driver IC | Gate Drivers | Gate Drivers | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers |
| Driver Type | Dual Gate Driver | Low-side | Low-side | |||
| Output Configuration | Inverting; Noninverting | Noninverting | Inverting; Noninverting | |||
| Input Threshold | CMOS | |||||
| Output Current | 4 amps | 4 amps | 4 amps | |||
| Supply Voltage | 4 to 15 volts | 12 volts | 4.5 to 15 volts | 4.5 to 15 volts | 15 to 4.5 volts |