Dual 4-A peak high-speed low-side MOSFET drivers with one inverting and one noninverting output, available in an 8-pin HVSSOP PowerPAD package measuring 3.00 mm × 3.00 mm, operating from -40°C to 125°C with a supply voltage range of 4.5 V to 15 V, featuring ±4 A sourcing and sinking current capability and TTL/CMOS input thresholds independent of supply voltage.
Dual 4 A Peak High Speed Low-Side Power MOSFET Drivers 8-MSOP-PowerPAD -40 to 125
| Texas Instruments | |
|---|---|
| Product Category | Gate Drivers |
| Product Number | UCC27325DGNG4 |
| Product Name | UCC27325 Dual 4 A Peak High Speed Low-Side Power MOSFET Drivers |
| Driver Type | Dual Gate Driver |
| Output Configuration | Inverting; Noninverting |
| Input Threshold | CMOS |
| Output Current | 4 amps |
| Supply Voltage | 4 to 15 volts |