The UCC27325DGN is a dual inverting and noninverting high-speed MOSFET driver capable of delivering ±4 A peak source and sink current, designed for applications such as switch-mode power supplies and motor control. It is packaged in an 8-pin HVSSOP (PowerPAD) measuring 3.00 mm × 3.00 mm, with an operating temperature range of -40°C to +125°C. The device features TTL/CMOS-compatible inputs independent of supply voltage and offers matched rise and fall times of 20 ns and 15 ns respectively with a 1.8 nF load. The PowerPAD is thermally connected to the device ground for improved thermal performance.
Dual 4 A Peak High Speed Low-Side Power MOSFET Drivers 8-MSOP-PowerPAD -40 to 125
Low-Side Gate Driver IC Inverting, Non-Inverting 8-HVSSOP
2-Ch Gate Driver, 4A, 35ns Delay, 12V, HTSSOP EP Product overview: UCC27325DGN from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A, 12V, HTSSOP. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 4A, 12V, HTSSOP, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-UCC27325DGN can be used for catalog matching and distributor lookup.
Low-Side Gate Driver IC Inverting, Non-Inverting 8-HVSSOP
IC GATE DRVR LOW-SIDE 8MSOP
Gate Drivers Dual 4 A Peak High Speed Low-Side
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | UCC27325DGN | 296-12535-5-ND | 730-UCC27325DGN | UCC27325DGN | UCC27325DGN | UCC27325DGN |
| Product Name | UCC27325 Dual 4 A Peak High Speed Low-Side Power MOSFET Drivers | Gate Drivers | 4A 12V HTSSOP Gate Driver IC | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers |
| Driver Type | Dual Gate Driver | Low-side | Low-side | |||
| Output Configuration | Inverting; Noninverting | Noninverting | Inverting; Noninverting | |||
| Input Threshold | CMOS | |||||
| Output Current | 4 amps | 4 amps | 4 amps | |||
| Supply Voltage | 4 to 15 volts | 4.5 to 15 volts | 12 volts | 4.5 to 15 volts | 15 to 4.5 volts |