Texas Instruments Standard Linear and Logic No. Of Channels Texas Instruments UCC27325DGN.

Description
No. of Channels:2Channels; Driver Configuration:Low Side; Power Switch Type:MOSFET; No. of Pins:8Pins; IC Case / Package:MSOP; Input Type:Inverting, Non-Inverting; Source Current:4A; Sink Current:4A; Supply Voltage Min:4V RoHS Compliant: Yes
Description
No. of Channels:2Channels; Driver Configuration:Low Side; Power Switch Type:MOSFET; No. of Pins:8Pins; IC Case / Package:MSOP; Input Type:Inverting, Non-Inverting; Source Current:4A; Sink Current:4A; Supply Voltage Min:4V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
No. Of Channels Texas Instruments - 15AC5062 - Newark, An Avnet Company
Chicago, IL, United States
No. Of Channels Texas Instruments
15AC5062
No. Of Channels Texas Instruments 15AC5062
No. of Channels:2Channels; Driver Configuration:Low Side; Power Switch Type:MOSFET; No. of Pins:8Pins; IC Case / Package:MSOP; Input Type:Inverting, Non-Inverting; Source Current:4A; Sink Current:4A; Supply Voltage Min:4V RoHS Compliant: Yes

No. of Channels:2Channels; Driver Configuration:Low Side; Power Switch Type:MOSFET; No. of Pins:8Pins; IC Case / Package:MSOP; Input Type:Inverting, Non-Inverting; Source Current:4A; Sink Current:4A; Supply Voltage Min:4V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Gate Drivers
Product Number 15AC5062
Product Name No. Of Channels Texas Instruments
Supply Voltage 4 to ? volts
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - A6275EA-T - Quarktwin Technology Ltd.
Allegro MicroSystems Inc.
Specs
Number of Outputs 8
Output Configuration Inverting; Shift Register
Output Voltage 4 volts
View Details
Gate Drivers - 2EDL05N06PJXUMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Driver Type Dual Gate Driver
Output Configuration Noninverting
Supply Voltage 10 to 25 volts
View Details
6 suppliers
Specialty Logic - 1727-74AUP1Z125GM,132TR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 6-XFDFN
Packing Method Tape Reel
View Details