The UCC27325DGN is a dual high-speed low-side MOSFET driver in the MSOP-8 PowerPAD package, offering 4 A peak source and sink current for driving MOSFETs at the Miller plateau region. It features one inverting and one noninverting output channel, with TTL/CMOS-compatible inputs independent of supply voltage. The device operates from 4.5 V to 15 V and supports junction temperatures from -40°C to 125°C. It meets RoHS standards and includes thermal performance enhancements via an exposed PowerPAD for improved heat dissipation. Rise and fall times are 20 ns and 15 ns respectively into a 1.8 nF load.
Buffer/Inverter Based MOSFET Driver, 4A, BICMOS, PDSO8
| Rochester Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | UCC27325DGN |
| Package Type | HVSSOP8 |