The UCC27324-Q1 is a dual 4-A peak high-speed low-side power MOSFET driver designed for automotive applications, offered in an SOIC-8 package measuring 4.90 mm × 3.91 mm. It operates from a 4 V to 15 V supply voltage with a typical quiescent current of 0.3 mA and delivers 4 A peak current sourcing and sinking during the Miller plateau region. Typical rise and fall times are 20 ns and 15 ns into a 1.8-nF load, with propagation delays of 25 ns (input rising) and 35 ns (input falling). The device meets AEC-Q100 qualification standards and is rated for junction temperatures from -40°C to 125°C. Its TrueDrive™ output architecture uses a parallel hybrid of bipolar and CMOS transistors for efficient current delivery at low supply voltages. Input stages are TTL and CMOS compatible, and both outputs can be parallelled for higher drive current.
Manufacturer: Texas Instruments
Win Source Part Number: 035761-UCC27324QDRQ1
Packaging: Reel - TR
Mounting: SMD (SMT)
Channel Type: Independent
Input Type: Non-Inverting
Driven Configuration: Low-Side
Number of Drivers: 2
Gate Type: N-Channel, P-Channel MOSFET
Logic Voltage - VIL, VIH: 1V, 2V
Current - Peak Output (Source, Sink): 4A, 4A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SOIC
Supply Voltage - Operating: 4 V to 15 V
Rise and Fall Time: 20ns, 15ns
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 035761-UCC27324QDRQ1 |
| Product Name | PMIC - PMIC - Gate Drivers - UCC27324QDRQ1 |
| Polarity | N-Channel; P-Channel |