Dual 4-A peak high-speed low-side MOSFET driver with one inverting and one noninverting output, available in 8-pin PDIP package with operating temperature range of -40°C to +125°C.
Dual 4 A Peak High Speed Low-Side Power MOSFET Drivers 8-PDIP -40 to 125
IC GATE DRVR LOW-SIDE 8DIP
NON-INVERTING 4-A/4-A DUAL-CHANN
Gate Drivers Dual 4 A Peak High Speed Low-Side
| Texas Instruments | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | UCC27324PE4 | 296-UCC27324PE4-ND | UCC27324PE4 | UCC27324PE4 |
| Product Name | UCC27324 Dual 4 A Peak High Speed Low-Side Power MOSFET Drivers | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers |
| Driver Type | Dual Gate Driver | Low-side | ||
| Output Configuration | Noninverting | Noninverting | ||
| Input Threshold | CMOS | |||
| Output Current | 4 amps | 4 amps | ||
| Supply Voltage | 4 to 15 volts | 4.5 to 15 volts | 15 to 4.5 volts |