Texas Instruments PMIC - PMIC - Gate Drivers - UCC27324DRG4 UCC27324DRG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 056118-UCC27324DRG4 Packaging: Reel - TR Mounting: SMD (SMT) Channel Type: Independent Input Type: Non-Inverting Driven Configuration: Low-Side Number of Drivers: 2 Gate Type: N-Channel, P-Channel MOSFET Logic Voltage - VIL, VIH: 1V, 2V Current - Peak Output (Source, Sink): 4A, 4A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SOIC Supply Voltage - Operating: 4.5 V to 15 V Rise and Fall Time: 20ns, 15ns Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 056118-UCC27324DRG4 Packaging: Reel - TR Mounting: SMD (SMT) Channel Type: Independent Input Type: Non-Inverting Driven Configuration: Low-Side Number of Drivers: 2 Gate Type: N-Channel, P-Channel MOSFET Logic Voltage - VIL, VIH: 1V, 2V Current - Peak Output (Source, Sink): 4A, 4A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SOIC Supply Voltage - Operating: 4.5 V to 15 V Rise and Fall Time: 20ns, 15ns Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The UCC27324DRG4 is a high-speed dual noninverting low-side MOSFET driver capable of delivering 4 A peak source and sink current, designed for driving N-channel and P-channel MOSFETs in switch-mode power supplies, DC-DC converters, and motor control applications. It is packaged in an 8-pin SOIC with exposed thermal pad, measuring 4.90 mm × 3.91 mm. The device operates from a 4.5 V to 15 V supply voltage and supports junction temperatures from -40 °C to 125 °C. Its TTL/CMOS-compatible inputs feature wide hysteresis for noise immunity. The rise and fall times are 20 ns and 15 ns respectively with a 1.8 nF load, and propagation delay is 25 ns for rising input and 35 ns for falling input. The part meets RoHS standards.

Datasheet Summary
Powered by GS/AI

The UCC27324DRG4 is a high-speed dual noninverting low-side MOSFET driver capable of delivering 4 A peak source and sink current, designed for driving N-channel and P-channel MOSFETs in switch-mode power supplies, DC-DC converters, and motor control applications. It is packaged in an 8-pin SOIC with exposed thermal pad, measuring 4.90 mm × 3.91 mm. The device operates from a 4.5 V to 15 V supply voltage and supports junction temperatures from -40 °C to 125 °C. Its TTL/CMOS-compatible inputs feature wide hysteresis for noise immunity. The rise and fall times are 20 ns and 15 ns respectively with a 1.8 nF load, and propagation delay is 25 ns for rising input and 35 ns for falling input. The part meets RoHS standards.

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - UCC27324DRG4 - 056118-UCC27324DRG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - UCC27324DRG4
056118-UCC27324DRG4
PMIC - PMIC - Gate Drivers - UCC27324DRG4 056118-UCC27324DRG4
Manufacturer: Texas Instruments Win Source Part Number: 056118-UCC27324DRG4 Packaging: Reel - TR Mounting: SMD (SMT) Channel Type: Independent Input Type: Non-Inverting Driven Configuration: Low-Side Number of Drivers: 2 Gate Type: N-Channel, P-Channel MOSFET Logic Voltage - VIL, VIH: 1V, 2V Current - Peak Output (Source, Sink): 4A, 4A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SOIC Supply Voltage - Operating: 4.5 V to 15 V Rise and Fall Time: 20ns, 15ns Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 056118-UCC27324DRG4
Packaging: Reel - TR
Mounting: SMD (SMT)
Channel Type: Independent
Input Type: Non-Inverting
Driven Configuration: Low-Side
Number of Drivers: 2
Gate Type: N-Channel, P-Channel MOSFET
Logic Voltage - VIL, VIH: 1V, 2V
Current - Peak Output (Source, Sink): 4A, 4A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SOIC
Supply Voltage - Operating: 4.5 V to 15 V
Rise and Fall Time: 20ns, 15ns
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 056118-UCC27324DRG4
Product Name PMIC - PMIC - Gate Drivers - UCC27324DRG4
Polarity N-Channel; P-Channel
Unlock Full Specs
to access all available technical data

Similar Products

 - LM5100ASD - Rochester Electronics
Specs
Package Type SOLCC10
Packing Method Tape Reel; Tape & Reel
View Details
2 suppliers
Single FETs, MOSFETs - 448-AIMBG120R040M1XTMA1TR-ND - DigiKey
Specs
Polarity N-Channel
Transistor Technology / Material Silicon Carbide
Package Type TO-263; TO-263-8, D2PAK (7 Leads + Tab), TO-263CA
View Details
2 suppliers
MOSFETs - 1221510 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
Package Type TO-252 (DPAK); Dpak (to-252)
View Details
Single FETs, MOSFETs - BUK7905-40ATE,127-ND - DigiKey
Specs
Polarity N-Channel
Package Type TO-220; TO-220-5
Transistor Grade / Operating Range Automotive
View Details
2 suppliers