The UCC27324DRG4 is a dual non-inverting gate driver from the UCC2732x family, designed to deliver high-speed performance with a peak output current of ±4 A. It features a unique Bi-CMOS output architecture that allows for efficient driving of MOSFETs, particularly at the Miller Plateau region. The device operates over a supply voltage range of 4.5 V to 15 V and is capable of fast switching with rise and fall times of 20 ns and 15 ns, respectively, at a load of 1.8 nF. The input thresholds are compatible with TTL and CMOS logic levels, providing excellent noise immunity due to wide input hysteresis. The UCC27324DRG4 is available in an 8-pin SOIC package, which is suitable for applications such as switch-mode power supplies, DC-DC converters, and motor control systems. Its thermal performance is enhanced by the PowerPAD MSOP package option, which reduces thermal resistance and improves reliability.
Dual 4 A Peak High Speed Low-Side Power MOSFET Drivers 8-SOIC -40 to 125
Low-Side Gate Driver IC Non-Inverting 8-SOIC
Non-inverting 4-A/4-A dual-channel low side gate driver 8-SOIC -40 to 125 Product overview: UCC27324DRG4 from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SOIC. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Dual, SOIC, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-UCC27324DRG4 can be used for catalog matching and distributor lookup.
Low-Side Gate Driver IC Non-Inverting 8-SOIC
IC GATE DRVR LOW-SIDE 8SOIC
Gate Drivers Dual 4 A Peak High Speed Low-Side
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | UCC27324DRG4 | UCC27324DRG4-ND | 730-UCC27324DRG4 | UCC27324DRG4 | UCC27324DRG4 | UCC27324DRG4 |
| Product Name | UCC27324 Dual 4 A Peak High Speed Low-Side Power MOSFET Drivers | Gate Drivers | Dual SOIC Gate Driver IC | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers |
| Driver Type | Dual Gate Driver | Low-side | Low-side | |||
| Output Configuration | Noninverting | Noninverting | Inverting; Noninverting | |||
| Input Threshold | CMOS | |||||
| Output Current | 4 amps | 4 amps | 4 amps | |||
| Supply Voltage | 4 to 15 volts | 4.5 to 15 volts | 4.5 to 15 volts | 4.5 to 15 volts | 15 to 4.5 volts |