Dual 4-A peak high-speed low-side MOSFET drivers with TTL/CMOS input compatibility, available in an 8-pin HVSSOP PowerPAD package measuring 3.00 mm × 3.00 mm, operating from -40°C to 125°C with a supply voltage range of 4.5 V to 15 V. The device delivers ±4 A drive current at the Miller plateau and features parallelable outputs for increased current capability.
Dual 4 A Peak High Speed Low-Side Power MOSFET Drivers 8-MSOP-PowerPAD -40 to 125
Low-Side Gate Driver IC Non-Inverting 8-HVSSOP
2-Ch Gate Driver, 4A Output, 15V, HVSSOP, -40 to 125C Product overview: UCC27324DGNRG4 from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A, 15V. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 4A, 15V, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-UCC27324DGNRG4 can be used for catalog matching and distributor lookup.
Gate Drivers Dual 4 A Peak High Speed Low-Side
IC GATE DRVR LOW-SIDE 8MSOP
Low-Side Gate Driver IC Non-Inverting 8-HVSSOP
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | UCC27324DGNRG4 | UCC27324DGNRG4-ND | 730-UCC27324DGNRG4 | UCC27324DGNRG4 | UCC27324DGNRG4 | UCC27324DGNRG4 |
| Product Name | UCC27324 Dual 4 A Peak High Speed Low-Side Power MOSFET Drivers | Gate Drivers | 4A 15V Gate Driver IC | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers |
| Driver Type | Dual Gate Driver | Low-side | Low-side | |||
| Output Configuration | Noninverting | Noninverting | Inverting; Noninverting | |||
| Input Threshold | CMOS | |||||
| Output Current | 4 amps | 4 amps | 4 amps | |||
| Supply Voltage | 4 to 15 volts | 4.5 to 15 volts | 4 to 15 volts | 15 to 4.5 volts | 4.5 to 15 volts |