Dual noninverting 4-A peak high-speed low-side MOSFET drivers with TTL/CMOS input compatibility, available in an 8-pin HVSSOP PowerPAD package measuring 3.00 mm × 3.00 mm, operating over a junction temperature range of -40°C to 125°C.
Dual 4 A Peak High Speed Low-Side Power MOSFET Drivers 8-MSOP-PowerPAD -40 to 125
Low-Side Gate Driver IC Non-Inverting 8-HVSSOP
Low-Side Gate Driver IC Non-Inverting 8-HVSSOP
Low-Side Gate Driver IC Non-Inverting 8-HVSSOP
Dual 4A Low-Side Gate Driver, 35ns, 12V, HTSSOP EP Product overview: UCC27324DGNR from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 4A, 12V, HTSSOP. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Dual, 4A, 12V, HTSSOP, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-UCC27324DGNR can be used for catalog matching and distributor lookup.
IC GATE DRVR LOW-SIDE 8MSOP
MOSFET DRIVER, LOW SIDE, MSOP POWERPAD-8; Driver Configuration:Low Side; Peak Output Current:4A; Supply Voltage Min:4.5V; Supply Voltage Max:15V; Driver Case Style:MSOP PowerPAD; No. of Pins:8Pins; Input Delay:25ns; Output RoHS Compliant: Yes
Gate Drivers Dual 4 A Peak High Speed Low-Side
Low-Side Gate Driver IC Non-Inverting 8-HVSSOP
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | UCC27324DGNR | 296-31999-1-ND | 730-UCC27324DGNR | UCC27324DGNR | 27AJ0942 | UCC27324DGNR | UCC27324DGNR |
| Product Name | UCC27324 Dual 4 A Peak High Speed Low-Side Power MOSFET Drivers | Gate Drivers | Dual 4A 12V HTSSOP Gate Driver IC | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Mosfet Driver, Low Side, Msop Powerpad-8; Driver Configuration Texas Instruments | Gate Drivers | Gate Drivers |
| Driver Type | Dual Gate Driver | Low-side | Low-side | Low-side | |||
| Output Configuration | Noninverting | Noninverting | Inverting; Noninverting | ||||
| Input Threshold | CMOS | ||||||
| Output Current | 4 amps | 4 amps | 4 amps | 4 amps | |||
| Supply Voltage | 4 to 15 volts | 4.5 to 15 volts | 12 volts | 15 to 4.5 volts | 4.5 to 15 volts | 4.5 to 15 volts |