The UCC27324DGN is a dual high-speed low-side power MOSFET driver capable of delivering a peak output current of ±4 A. It features a Bi-CMOS output architecture that allows for efficient current sourcing and sinking, particularly at low supply voltages. The device operates over a temperature range of -40°C to 125°C and supports supply voltages from 4.5 V to 15 V. It is designed with TTL/CMOS compatible inputs that are independent of the supply voltage, providing excellent noise immunity through wide input hysteresis. The UCC27324DGN is available in an 8-pin MSOP-PowerPAD package, which enhances thermal performance and reliability. This driver is suitable for applications such as switch-mode power supplies, DC-DC converters, solar inverters, and motor control systems.
Dual 4 A Peak High Speed Low-Side Power MOSFET Drivers 8-MSOP-PowerPAD -40 to 125
2-Ch 4A Gate Driver, 35ns Delay, 15V, HTSSOP EP Product overview: UCC27324DGN from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A, 15V, HTSSOP. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 4A, 15V, HTSSOP, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-UCC27324DGN can be used for catalog matching and distributor lookup.
Low-Side Gate Driver IC Non-Inverting 8-HVSSOP
DUAL LOW MOSFET DRIVER 4A, 27324; Driver Configuration:Low Side; Peak Output Current:4A; Supply Voltage Min:4V; Supply Voltage Max:15V; Driver Case Style:MSOP; No. of Pins:8Pins; Input Delay:25ns; Output Delay:35ns; Operating RoHS Compliant: Yes
IC GATE DRVR LOW-SIDE 8MSOP
Low-Side Gate Driver IC Non-Inverting 8-HVSSOP
Gate Drivers Dual 4 A Peak High Speed Low-Side
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | UCC27324DGN | 730-UCC27324DGN | 296-12532-5-ND | 33AH5484 | UCC27324DGN | UCC27324DGN | UCC27324DGN |
| Product Name | UCC27324 Dual 4 A Peak High Speed Low-Side Power MOSFET Drivers | 4A 15V HTSSOP Gate Driver IC | Gate Drivers | Dual Low Mosfet Driver 4A, 27324; Driver Configuration Texas Instruments | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers | Gate Drivers |
| Driver Type | Dual Gate Driver | Low-side | Low-side | Low-side | |||
| Output Configuration | Noninverting | Noninverting | Inverting; Noninverting | ||||
| Input Threshold | CMOS | ||||||
| Output Current | 4 amps | 4 amps | 4 amps | 4 amps | |||
| Supply Voltage | 4 to 15 volts | 12 volts | 4.5 to 15 volts | 4 to 15 volts | 15 to 4.5 volts | 4.5 to 15 volts |