Dual 4-A peak high-speed low-side MOSFET drivers with TTL/CMOS-compatible inputs, available in an 8-pin HVSSOP PowerPAD package measuring 3.00 mm × 3.00 mm, operating from -40°C to +125°C with a supply voltage range of 4.5 V to 15 V. The device delivers ±4 A peak current at the Miller plateau region, features paralleled outputs for higher drive current, and maintains constant current at low supply voltages. The UCC27324 variant provides dual noninverting outputs.
Dual 4 A Peak High Speed Low-Side Power MOSFET Drivers 8-SOIC -40 to 125
Low-Side Gate Driver IC Non-Inverting 8-SOIC
2-Ch 4A Low-Side Gate Driver, 35ns Delay, SOIC Product overview: UCC27324DG4 from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A, SOIC. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 4A, SOIC, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-UCC27324DG4 can be used for catalog matching and distributor lookup.
IC GATE DRVR LOW-SIDE 8SOIC
Gate Drivers Dual 4 A Peak High Speed Low-Side
Low-Side Gate Driver IC Non-Inverting 8-SOIC
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | UCC27324DG4 | UCC27324DG4-ND | 730-UCC27324DG4 | UCC27324DG4 | UCC27324DG4 | UCC27324DG4 |
| Product Name | UCC27324 Dual 4 A Peak High Speed Low-Side Power MOSFET Drivers | Gate Drivers | 4A SOIC Gate Driver IC | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers | Gate Drivers |
| Driver Type | Dual Gate Driver | Low-side | Low-side | |||
| Output Configuration | Noninverting | Noninverting | Inverting; Noninverting | |||
| Input Threshold | CMOS | |||||
| Output Current | 4 amps | 4 amps | 4 amps | |||
| Supply Voltage | 4 to 15 volts | 4.5 to 15 volts | 4.5 to 15 volts | 15 to 4.5 volts | 4.5 to 15 volts |