Texas Instruments UCC27323 Dual 4 A Peak High Speed Low-Side Power MOSFET Drivers UCC27323P

Description
Dual 4 A Peak High Speed Low-Side Power MOSFET Drivers 8-PDIP -40 to 125
Request a Quote Datasheet
Description
Dual 4 A Peak High Speed Low-Side Power MOSFET Drivers 8-PDIP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
UCC27323 Dual 4 A Peak High Speed Low-Side Power MOSFET Drivers - UCC27323P - Texas Instruments
Dallas, TX, United States
UCC27323 Dual 4 A Peak High Speed Low-Side Power MOSFET Drivers
UCC27323P
UCC27323 Dual 4 A Peak High Speed Low-Side Power MOSFET Drivers UCC27323P
Dual 4 A Peak High Speed Low-Side Power MOSFET Drivers 8-PDIP -40 to 125

Dual 4 A Peak High Speed Low-Side Power MOSFET Drivers 8-PDIP -40 to 125

Buy Now Datasheet
Singapore, Singapore
4A 12V Gate Driver IC
730-UCC27323P
4A 12V Gate Driver IC 730-UCC27323P
2-Ch 4A Low-Side Gate Driver, 35ns, 40ns, 12V, PDIP Product overview: UCC27323P from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A, 12V. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 4A, 12V, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-UCC27323P can be used for catalog matching and distributor lookup.

2-Ch 4A Low-Side Gate Driver, 35ns, 40ns, 12V, PDIP Product overview: UCC27323P from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A, 12V. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 4A, 12V, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-UCC27323P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gate Drivers - 296-12530-5-ND - DigiKey
Thief River Falls, MN, United States
Gate Drivers
296-12530-5-ND
Gate Drivers 296-12530-5-ND
Low-Side Gate Driver IC Inverting 8-PDIP

Low-Side Gate Driver IC Inverting 8-PDIP

Buy Now Datasheet
Sheung Wan, Hong Kong
Gate Drivers
UCC27323P
Gate Drivers UCC27323P
Gate Drivers Dual 4 A Peak High Speed Low-Side

Gate Drivers Dual 4 A Peak High Speed Low-Side

Buy Now Datasheet
Gate Drivers - UCC27323P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gate Drivers
UCC27323P
Gate Drivers UCC27323P
Low-Side Gate Driver IC Inverting 8-PDIP

Low-Side Gate Driver IC Inverting 8-PDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers - UCC27323P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
UCC27323P
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers UCC27323P
IC GATE DRVR LOW-SIDE 8DIP

IC GATE DRVR LOW-SIDE 8DIP

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Gate Drivers Gate Drivers Gate Drivers Gate Drivers Gate Drivers Gate Drivers
Product Number UCC27323P 730-UCC27323P 296-12530-5-ND UCC27323P UCC27323P UCC27323P
Product Name UCC27323 Dual 4 A Peak High Speed Low-Side Power MOSFET Drivers 4A 12V Gate Driver IC Gate Drivers Gate Drivers Gate Drivers Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
Driver Type Dual Gate Driver Low-side Low-side
Output Configuration Inverting Inverting Inverting
Input Threshold CMOS
Output Current 4 amps 4 amps 4 amps
Supply Voltage 4 to 15 volts 12 volts 4.5 to 15 volts 4.5 to 15 volts 15 to 4.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - CDCS504TPWRQ1 - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 3 to 3.6 volts
Switching Frequency 108000 kHz
View Details
Power Distribution Switches, Load Drivers - DRV101T - Quarktwin Technology Ltd.
Specs
Driver Type Low-side
Number of Outputs 1; 1
Output Configuration Inverting; Noninverting
View Details
2 suppliers
Clock Buffers, Drivers - CDC341DWRG4 - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 4.75 to 5.25 volts
Switching Frequency 80000 kHz
View Details