Dual 4-A peak high-speed low-side MOSFET drivers with TTL/CMOS input compatibility, available in an 8-pin SOIC package measuring 4.90 mm × 3.91 mm, operating from -40°C to 125°C with a supply voltage range of 4.5 V to 15 V.
Dual 4 A Peak High Speed Low-Side Power MOSFET Drivers 8-SOIC -40 to 125
Low-Side Gate Driver IC Inverting 8-SOIC
Dual 4A Low-Side Gate Driver, SOIC, 15V Product overview: UCC27323DRG4 from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 4A, 15V, SOIC. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Dual, 4A, 15V, SOIC, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-UCC27323DRG4 can be used for catalog matching and distributor lookup.
Low-Side Gate Driver IC Inverting 8-SOIC
IC GATE DRVR LOW-SIDE 8SOIC
Gate Drivers Dual 4 A Peak High Speed Low-Side
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | UCC27323DRG4 | UCC27323DRG4-ND | 730-UCC27323DRG4 | UCC27323DRG4 | UCC27323DRG4 | UCC27323DRG4 |
| Product Name | UCC27323 Dual 4 A Peak High Speed Low-Side Power MOSFET Drivers | Gate Drivers | Dual 4A 15V SOIC Gate Driver IC | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers |
| Driver Type | Dual Gate Driver | Low-side | Low-side | |||
| Output Configuration | Inverting | Inverting | Inverting | |||
| Input Threshold | CMOS | |||||
| Output Current | 4 amps | 4 amps | 4 amps | |||
| Supply Voltage | 4 to 15 volts | 4.5 to 15 volts | 4.5 to 15 volts | 4.5 to 15 volts | 15 to 4.5 volts |