Dual 4-A peak high-speed low-side MOSFET drivers with TTL/CMOS inputs, available in an 8-pin HVSSOP PowerPAD package measuring 3.00 mm × 3.00 mm, operating from -40°C to 125°C with 4-A source and sink current capability at the Miller plateau region.
Dual 4 A Peak High Speed Low-Side Power MOSFET Drivers 8-MSOP-PowerPAD -40 to 125
| Texas Instruments | |
|---|---|
| Product Category | Gate Drivers |
| Product Number | UCC27323DGNG4 |
| Product Name | UCC27323 Dual 4 A Peak High Speed Low-Side Power MOSFET Drivers |
| Driver Type | Dual Gate Driver |
| Output Configuration | Inverting |
| Input Threshold | CMOS |
| Output Current | 4 amps |
| Supply Voltage | 4 to 15 volts |