The UCC27323DGN is a dual 4-A peak high-speed low-side MOSFET driver in a 8-pin HVSSOP PowerPAD package measuring 3.00 mm × 3.00 mm. It supports TTL/CMOS inputs independent of supply voltage, delivers ±4 A sink and source current at the Miller plateau region, and operates from -40°C to +125°C with a supply voltage range of 4.5 V to 15 V. The device features paired outputs for higher drive current and offers a dual-inverting logic configuration.
Dual 4 A Peak High Speed Low-Side Power MOSFET Drivers 8-MSOP-PowerPAD -40 to 125
Low-Side Gate Driver IC Inverting 8-HVSSOP
2-Ch 4A Gate Driver, 12V, 35ns, HTSSOP EP Product overview: UCC27323DGN from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A, 12V, HTSSOP. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 4A, 12V, HTSSOP, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-UCC27323DGN can be used for catalog matching and distributor lookup.
IC GATE DRVR LOW-SIDE 8MSOP
Gate Drivers Dual 4 A Peak High Speed Low-Side
Low-Side Gate Driver IC Inverting 8-HVSSOP
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | UCC27323DGN | 296-12529-5-ND | 730-UCC27323DGN | UCC27323DGN | UCC27323DGN | UCC27323DGN |
| Product Name | UCC27323 Dual 4 A Peak High Speed Low-Side Power MOSFET Drivers | Gate Drivers | 4A 12V HTSSOP Gate Driver IC | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers | Gate Drivers |
| Driver Type | Dual Gate Driver | Low-side | Low-side | |||
| Output Configuration | Inverting | Inverting | Inverting | |||
| Input Threshold | CMOS | |||||
| Output Current | 4 amps | 4 amps | 4 amps | |||
| Supply Voltage | 4 to 15 volts | 4.5 to 15 volts | 12 volts | 15 to 4.5 volts | 4.5 to 15 volts |