The UCC27323DG4 is a high-speed dual-MOSFET driver from Quarktwin Technology Ltd., capable of delivering ±4 A peak current for effective MOSFET driving, particularly in the Miller Plateau region. It features a unique Bi-CMOS output architecture that allows for efficient current sourcing and sinking even at low supply voltages. The driver supports multiple logic configurations, including dual-inverting, dual-noninverting, and one-inverting/one-no
Dual 4 A Peak High Speed Low-Side Power MOSFET Drivers 8-SOIC -40 to 125
Low-Side Gate Driver IC Inverting 8-SOIC
IC GATE DRVR LOW-SIDE 8SOIC
Gate Drivers Dual 4 A Peak High Speed Low-Side
Low-Side Gate Driver IC Inverting 8-SOIC
| Texas Instruments | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | UCC27323DG4 | UCC27323DG4-ND | UCC27323DG4 | UCC27323DG4 | UCC27323DG4 |
| Product Name | UCC27323 Dual 4 A Peak High Speed Low-Side Power MOSFET Drivers | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers | Gate Drivers |
| Driver Type | Dual Gate Driver | Low-side | Low-side | ||
| Output Configuration | Inverting | Inverting | Inverting | ||
| Input Threshold | CMOS | ||||
| Output Current | 4 amps | 4 amps | 4 amps | ||
| Supply Voltage | 4 to 15 volts | 4.5 to 15 volts | 15 to 4.5 volts | 4.5 to 15 volts |