Dual 4 A Peak High Speed Low-Side Power MOSFET Drivers 8-SOIC -40 to 125
2-Ch Gate Driver, 4A Output, 12V Supply, SOIC Product overview: UCC27323D from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A, 12V, SOIC. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 4A, 12V, SOIC, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-UCC27323D can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1276137-UCC27323D
Packaging: Tube
Mounting Style: SMD
Channel Type: Independent
Input Type: Inverting
Driven Configuration: Low-Side
Number of Drivers: 2
Gate Type: N-Channel, P-Channel MOSFET
Logic Voltage - VIL, VIH: 1V, 2V
Current - Peak Output (Source, Sink): 4A, 4A
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Family Part Number: UCC27323
Manufacturer Pack Quantity: 75
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 15V
Rise / Fall Time: 20ns, 15ns
Low-Side Gate Driver IC Inverting 8-SOIC
IC GATE DRVR LOW-SIDE 8SOIC
Low-Side Gate Driver IC Inverting 8-SOIC
Gate Drivers Dual 4 A Peak High Speed Low-Side
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | UCC27323D | 730-UCC27323D | 1276137-UCC27323D | 296-12528-5-ND | UCC27323D | UCC27323D | UCC27323D |
| Product Name | UCC27323 Dual 4 A Peak High Speed Low-Side Power MOSFET Drivers | 4A 12V SOIC Gate Driver IC | PMIC - PMIC - Gate Drivers - UCC27323D | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers | Gate Drivers |
| Driver Type | Dual Gate Driver | Low-side | Low-side | Low-side | |||
| Output Configuration | Inverting | Inverting | Inverting | ||||
| Input Threshold | CMOS | ||||||
| Output Current | 4 amps | 4 amps | 4 amps | 4 amps | |||
| Supply Voltage | 4 to 15 volts | 12 volts | 4.5 to 15 volts | 4.5 to 15 volts | 15 to 4.5 volts | 4.5 to 15 volts |