Texas Instruments Standard Linear and Logic No. Of Channels Texas Instruments UCC27323D.

Description
No. of Channels:2Channels; Driver Configuration:Low Side; Power Switch Type:MOSFET; No. of Pins:8Pins; IC Case / Package:SOIC; Input Type:Inverting; Source Current:4A; Sink Current:4A; Supply Voltage Min:4V; Supply Voltage Max:15V RoHS Compliant: Yes
Description
No. of Channels:2Channels; Driver Configuration:Low Side; Power Switch Type:MOSFET; No. of Pins:8Pins; IC Case / Package:SOIC; Input Type:Inverting; Source Current:4A; Sink Current:4A; Supply Voltage Min:4V; Supply Voltage Max:15V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
No. Of Channels Texas Instruments - 15AC1109 - Newark, An Avnet Company
Chicago, IL, United States
No. Of Channels Texas Instruments
15AC1109
No. Of Channels Texas Instruments 15AC1109
No. of Channels:2Channels; Driver Configuration:Low Side; Power Switch Type:MOSFET; No. of Pins:8Pins; IC Case / Package:SOIC; Input Type:Inverting; Source Current:4A; Sink Current:4A; Supply Voltage Min:4V; Supply Voltage Max:15V RoHS Compliant: Yes

No. of Channels:2Channels; Driver Configuration:Low Side; Power Switch Type:MOSFET; No. of Pins:8Pins; IC Case / Package:SOIC; Input Type:Inverting; Source Current:4A; Sink Current:4A; Supply Voltage Min:4V; Supply Voltage Max:15V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Gate Drivers
Product Number 15AC1109
Product Name No. Of Channels Texas Instruments
Supply Voltage 4 to 15 volts
Unlock Full Specs
to access all available technical data

Similar Products

Gate Driver ICs - 1EDN7550B - Infineon Technologies AG
Infineon Technologies AG
Specs
Driver Type High-side; Low-side
Output Current 4 amps
Supply Voltage 4.2 to 20 volts
View Details
3 suppliers
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers - UDN2559EB - Shenzhen Shengyu Electronics Technology Limited
Specs
Operating Temperature -20 to 85 C (-4 to 185 F)
Packing Method Tube; Tube; Other
View Details
2 suppliers
Clock Buffers, Drivers - CDCVF310PW - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 2.3 to 3.6 volts
Switching Frequency 200000 kHz
View Details
Specialty Logic - 1727-8051-2-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SC-74, SOT-457
Packing Method Tape Reel
View Details