The UCC27323D is a dual 4-A peak high-speed low-side MOSFET driver in an SOIC-8 package measuring 4.90 mm × 3.91 mm, designed to drive power MOSFETs in switch-mode power supplies, DC-DC converters, solar inverters, motor control, and UPS applications. It features a Bi-CMOS output architecture with ±4 A source and sink current capability at the Miller plateau region, TTL/CMOS input thresholds independent of supply voltage, and operates from 4.5 V to 15 V with a junction temperature range of -40°C to 125°C.
Buffer/Inverter Based MOSFET Driver, 4A, BICMOS, PDSO8
| Rochester Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | UCC27323D |
| Package Type | SOIC8 |