The UCC27322-Q1 is an automotive-qualified
Automotive Catalog Single 9-A High Speed Low-Side MOSFET Driver With Enable 8-MSOP-PowerPAD -40 to 125
Automotive 4-A/4-A dual-channel gate driver with non-inverting inputs 8-HVSSOP -40 to 125 Product overview: UCC27322QDGNRQ1 from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Dual. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Automotive, Dual, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-UCC27322QDGNRQ1 can be used for catalog matching and distributor lookup.
Low-Side Gate Driver IC Non-Inverting 8-HVSSOP
Low-Side Gate Driver IC Non-Inverting 8-HVSSOP
Gate Drivers AC Sgl 9-A Hi Spd Lo-Side MOSFET Drvr
IC GATE DRVR LOW-SIDE 8MSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | UCC27322QDGNRQ1 | 730-UCC27322QDGNRQ1 | 296-28251-2-ND | UCC27322QDGNRQ1 | UCC27322QDGNRQ1 | UCC27322QDGNRQ1 |
| Product Name | UCC27322-Q1 Automotive Catalog Single 9-A High Speed Low-Side MOSFET Driver With Enable | Automotive Dual Gate Driver IC | Gate Drivers | Gate Drivers | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers |
| Driver Type | Low-side | Low-side | Low-side | |||
| Output Configuration | Noninverting | Noninverting | Inverting; Noninverting | |||
| Input Threshold | TTL/CMOS | |||||
| Output Current | 9 amps | 9 amps | 9 amps | |||
| Supply Voltage | 4 to 15 volts | 4 to 15 volts | 4 to 15 volts | 4 to 15 volts | 15 to 4 volts |