Single 9-A high-speed low-side MOSFET driver with enable in 8-pin PDIP package, rated from -40°C to +105°C.
Single 9-A High Speed Low-Side MOSFET Driver With Enable 8-PDIP -40 to 105
IC GATE DRVR LOW-SIDE 8DIP
Low-Side Gate Driver IC Non-Inverting 8-PDIP
9-A/9-A SINGLE-CHANNEL GATE DRIV
Gate Drivers Sgl 9-A H-S L-S MOSFET Driver
| Texas Instruments | DigiKey | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | UCC27322PE4 | 296-UCC27322PE4-ND | UCC27322PE4 | UCC27322PE4 | UCC27322PE4 | UCC27322PE4 |
| Product Name | UCC27322 Single 9-A High Speed Low-Side MOSFET Driver With Enable | Gate Drivers | Gate Drivers | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers |
| Driver Type | Low-side | Low-side | Low-side | |||
| Output Configuration | Noninverting | Noninverting | Inverting | Inverting; Noninverting | ||
| Input Threshold | TTL/CMOS | |||||
| Output Current | 9 amps | 9 amps | 9 amps | |||
| Supply Voltage | 4 to 15 volts | 4 to 15 volts | 4 to 15 volts | 15 to 4 volts |