The UCC27322MDREP is a single 9-A high-speed low-side MOSFET driver with enable, packaged in an 8-pin SOIC (D) with a temperature range of -55°C to 125°C. It features a TrueDrive™ output stage providing ±9-A peak current, TTL/CMOS-compatible inputs independent of supply voltage, 20-ns typical rise and 15-ns typical fall times with a 10-nF load, and propagation delay times of 25 ns (input falling) and 35 ns (input rising). The device operates from a 4-V to 15-V supply and includes an enable function on pin 3. It is designed for applications such as switch-mode power supplies, DC/DC converters, and motor controllers. The package is RoHS compliant with a NiPdAu finish and has a moisture sensitivity level of 1. The part number matches the ordering information listed for the -55°C to 125°C range with a 2500-reel quantity.
Enhanced Product Single 9-A High Speed Low-Side MOSFET Driver With Enable 8-SOIC -55 to 125
Low-Side Gate Driver IC Non-Inverting 8-SOIC
Enhanced Product 9-A/9-A single-channel gate driver driver with split outputs and enable 8-SOIC -55 to 125 Product overview: UCC27322MDREP from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, SOIC, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-UCC27322MDREP can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1276136-UCC27322MDRE
Packaging: Reel
Mounting Style: SMD
Channel Type: Single
Input Type: Non-Inverting
Driven Configuration: Low-Side
Number of Drivers: 1
Gate Type: N-Channel, P-Channel MOSFET
Logic Voltage - VIL, VIH: 1.1V, 2.7V
Current - Peak Output (Source, Sink): 9A, 9A
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 105°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Family Part Number: UCC27322
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4V ~ 15V
Rise / Fall Time: 20ns, 20ns
IC GATE DRVR LOW-SIDE 8SOIC
Low-Side Gate Driver IC Non-Inverting 8-SOIC
Gate Drivers EP Sgl 9A Lo-Side MOSFET Drvr
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | UCC27322MDREP | 296-34973-2-ND | 730-UCC27322MDREP | 1276136-UCC27322MDREP | UCC27322MDREP | UCC27322MDREP | UCC27322MDREP |
| Product Name | UCC27322-EP Enhanced Product Single 9-A High Speed Low-Side MOSFET Driver With Enable | Gate Drivers | SOIC Gate Driver IC | PMIC - PMIC - Gate Drivers - UCC27322MDREP | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers | Gate Drivers |
| Driver Type | Low-side | Low-side | Low-side | Low-side | |||
| Output Configuration | Noninverting | Noninverting | Noninverting | Inverting; Noninverting | |||
| Input Threshold | TTL/CMOS | ||||||
| Output Current | 9 amps | 9 amps | 9 amps | 9 amps | |||
| Supply Voltage | 4 to 15 volts | 4 to 15 volts | 4 to 15 volts | 4 to 15 volts | 15 to 4 volts | 4 to 15 volts |