UCC27322MDEP is an enhanced single 9-A high-speed low-side MOSFET driver with enable function in an 8-pin SOIC package, rated for operation from -55°C to 125°C. It features a TrueDrive™ output stage providing ±9-A peak current, 4-V to 15-V supply voltage range, 20-ns typical rise and 15-ns typical fall times with a 10-nF load, and propagation delay times of 25 ns (input falling) and 35 ns (input rising). The device includes an enable input with internal pull-up, TTL-/CMOS-compatible
Enhanced Product Single 9-A High Speed Low-Side MOSFET Driver With Enable 8-SOIC -55 to 125
Enhanced Product 9-A/9-A single-channel gate driver driver with split outputs and enable 8-SOIC -55 to 125 Product overview: UCC27322MDEP from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, SOIC, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-UCC27322MDEP can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1276135-UCC27322MDEP
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Low-Side Gate Driver IC Non-Inverting 8-SOIC
Gate Drivers Enhanced Product Single 9-A High Speed Low-Side MOSFET Driver With Enable 8-SOIC -55 to 125
IC POWER MANAGEMENT
Low-Side Gate Driver IC Non-Inverting 8-SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | UCC27322MDEP | 730-UCC27322MDEP | 1276135-UCC27322MDEP | 296-UCC27322MDEP-ND | UCC27322MDEP | UCC27322MDEP | UCC27322MDEP |
| Product Name | UCC27322-EP Enhanced Product Single 9-A High Speed Low-Side MOSFET Driver With Enable | SOIC Gate Driver IC | PMIC - PMIC - Gate Drivers - UCC27322MDEP | Gate Drivers | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers |
| Driver Type | Low-side | Low-side | Low-side | ||||
| Output Configuration | Noninverting | Noninverting | Inverting; Noninverting | ||||
| Input Threshold | TTL/CMOS | ||||||
| Output Current | 9 amps | 9 amps | 9 amps | ||||
| Supply Voltage | 4 to 15 volts | 4 to 15 volts | 4 to 15 volts | 15 to 4 volts | 4 to 15 volts |