The UCC27322MDEP is a single 9-A high-speed low-side MOSFET driver with enable function in an 8-pin SOIC package. It operates from a 4-V to 15-V supply voltage and delivers peak output current of ±9 A to drive power MOSFETs efficiently during the Miller plateau region. The device features TTL-/CMOS-compatible
Half Bridge Based MOSFET Driver, 9A, BICMOS, PDSO8
| Rochester Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | UCC27322MDEP |
| Package Type | SOIC8 |