The UCC27322 is a single 9-A high-speed low-side MOSFET driver with an enable function, designed for applications such as switch mode power supplies and motor controllers. It is available in an 8-pin SOIC package measuring 3.91 mm × 4.90 mm, with a typical rise and fall time of 20 ns under a 10-nF load and propagation delays of 25 ns (input falling) and 35 ns (input rising). The device operates from a 4-V to 15-V supply voltage and is rated for operation from -40°C to 105°C. It features TrueDrive technology for efficient peak current delivery and TTL/CMOS compatible inputs independent of supply voltage.
Single 9-A High Speed Low-Side MOSFET Driver With Enable 8-SOIC -40 to 105
9A Single-Channel Gate Driver, Split Output, SOIC, -40 to 105°C Product overview: UCC27322DR from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9A, SOIC. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 9A, SOIC, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-UCC27322DR can be used for catalog matching and distributor lookup.
Low-Side Gate Driver IC Non-Inverting 8-SOIC
Low-Side Gate Driver IC Non-Inverting 8-SOIC
Low-Side Gate Driver IC Non-Inverting 8-SOIC
IC GATE DRVR LOW-SIDE 8SOIC
Low-Side Gate Driver IC Non-Inverting 8-SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | UCC27322DR | 730-UCC27322DR | 296-41797-2-ND | UCC27322DR | UCC27322DR |
| Product Name | UCC27322 Single 9-A High Speed Low-Side MOSFET Driver With Enable | 9A SOIC Gate Driver IC | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers |
| Driver Type | Low-side | Low-side | Low-side | ||
| Output Configuration | Noninverting | Noninverting | Inverting; Noninverting | ||
| Input Threshold | TTL/CMOS | ||||
| Output Current | 9 amps | 9 amps | 9 amps | ||
| Supply Voltage | 4 to 15 volts | 4 to 15 volts | 4 to 15 volts | 15 to 4 volts | 4 to 15 volts |