The UCC27322 is a single 9-A high-speed low-side MOSFET driver with an enable function, designed for switch mode power supplies, DC-DC converters, and motor controllers. It is available in an 8-pin HVSSOP (PowerPAD) package measuring 3.00 mm × 3.00 mm, with a thermal resistance of 4.7°C/W and an operating temperature range of -40°C to +105°C. The driver delivers ±9 A peak current, has 20-ns typical rise and fall times with a 10-nF load, and operates with a 4-V to 15-V supply voltage. TTL/CMOS compatible inputs are independent of supply voltage.
Single 9-A High Speed Low-Side MOSFET Driver With Enable 8-MSOP-PowerPAD -40 to 105
| Texas Instruments | |
|---|---|
| Product Category | Gate Drivers |
| Product Number | UCC27322DGNRG4 |
| Product Name | UCC27322 Single 9-A High Speed Low-Side MOSFET Driver With Enable |
| Driver Type | Low-side |
| Output Configuration | Noninverting |
| Input Threshold | TTL/CMOS |
| Output Current | 9 amps |
| Supply Voltage | 4 to 15 volts |