The UCC27322DGNR is a single 9-A high-speed low-side MOSFET driver with an enable function, housed in an 8-pin HVSSOP PowerPAD™ package measuring 3.00 mm × 3.00 mm. It delivers ±9 A peak drive current at the Miller plateau region using a TrueDrive hybrid output stage, with typical rise and fall times of 20 ns into a 10-nF load and propagation delays of 25 ns (input falling) and 35 ns (input rising). The device operates from a 4-V to 15-V supply voltage and is rated for -40°C to +105°C. It features TTL/CMOS-compatible inputs, an internally pulled-up enable pin, and a thermally enhanced package with 4.7°C/W junction-to-case thermal resistance. The part includes latch-up and ESD protection circuitry.
Buffer/Inverter Based MOSFET Driver, 9A, BICMOS, PDSO8
| Rochester Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | UCC27322DGNR |
| Package Type | HVSSOP8 |