Single 9-A high-speed low-side MOSFET driver with enable, available in an 8-pin HVSSOP PowerPAD™ package measuring 3.00 mm × 3.00 mm, with a thermal resistance of 4.7°C/W and an operating temperature range of -40°C to +105°C.
Single 9-A High Speed Low-Side MOSFET Driver With Enable 8-MSOP-PowerPAD -40 to 105
Low-Side Gate Driver IC Non-Inverting 8-HVSSOP
1-Ch Gate Driver 9A, 15V, 70ns, MSOP Product overview: UCC27322DGN from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9A, 15V, MSOP. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 9A, 15V, MSOP, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-UCC27322DGN can be used for catalog matching and distributor lookup.
MOSFET DRIVER, LOW-SIDE, MSOP-8; No. of Channels:1Channels; Driver Configuration:Low Side; Power Switch Type:MOSFET; No. of Pins:8Pins; Driver Case Style:MSOP; Input Type:Non-Inverting; Source Current:9A; Sink Current:9A RoHS Compliant: Yes
DRIVER, MOSFET, NON INVERTING, MSOP-8; Driver Configuration:Low Side; Peak Output Current:9A; Supply Voltage Min:4V; Supply Voltage Max:15V; Driver Case Style:MSOP; No. of Pins:8Pins; Input Delay:25ns; Output Delay:35ns; Operating RoHS Compliant: Yes
Gate Drivers Sgl 9-A H-S L-S MOSFET Driver
IC GATE DRVR LOW-SIDE 8MSOP
Low-Side Gate Driver IC Non-Inverting 8-HVSSOP
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | UCC27322DGN | 296-13674-5-ND | 730-UCC27322DGN | 02E7299 | 28AH6316 | UCC27322DGN | UCC27322DGN | UCC27322DGN |
| Product Name | UCC27322 Single 9-A High Speed Low-Side MOSFET Driver With Enable | Gate Drivers | 9A 15V MSOP Gate Driver IC | Mosfet Driver, Low-Side, Msop-8; No. Of Channels Texas Instruments | Driver, Mosfet, Non Inverting, Msop-8; Driver Configuration Texas Instruments | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers |
| Driver Type | Low-side | Low-side | Low-side | Low-side | ||||
| Output Configuration | Noninverting | Noninverting | Inverting; Noninverting | |||||
| Input Threshold | TTL/CMOS | |||||||
| Output Current | 9 amps | 9 amps | 9 amps | 9 amps | ||||
| Supply Voltage | 4 to 15 volts | 4 to 15 volts | 4 to 15 volts | 4 to 15 volts | 15 to 4 volts | 4 to 15 volts |