Single 9-A high-speed low-side MOSFET driver with enable, available in an 8-pin SOIC package measuring 3.91 mm by 4.90 mm, with a thermal operating range of -40°C to +105°C and a supply voltage range of 4 V to 15 V. It features a TrueDrive output stage capable of ±9 A peak current, 20 ns typical rise and fall times with a 10-nF load, and propagation delays of 25 ns (input falling) and 35 ns (input rising). The device includes an enable function and is compatible with TTL/CMOS inputs independent of supply voltage.
Single 9-A High Speed Low-Side MOSFET Driver With Enable 8-SOIC -40 to 105
Manufacturer: Texas Instruments
Win Source Part Number: 1276133-UCC27322DG4
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
1-Ch SOIC Gate Driver, 9A Output, 4-15V Supply Product overview: UCC27322DG4 from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9A, 15V, SOIC. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 9A, 15V, SOIC, Power Distribution Switches, Load Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 726-UCC27322DG4 can be used for catalog matching and distributor lookup.
Low-Side Gate Driver IC Non-Inverting 8-SOIC
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | UCC27322DG4 | 1276133-UCC27322DG4 | 726-UCC27322DG4 | UCC27322DG4 |
| Product Name | UCC27322 Single 9-A High Speed Low-Side MOSFET Driver With Enable | PMIC - PMIC - Gate Drivers - UCC27322DG4 | 9A 15V SOIC Gate Driver IC | Gate Drivers |
| Driver Type | Low-side | Low-side | ||
| Output Configuration | Noninverting | Inverting; Noninverting | ||
| Input Threshold | TTL/CMOS | |||
| Output Current | 9 amps | 9 amps | ||
| Supply Voltage | 4 to 15 volts | 4 to 15 volts | 4 to 15 volts |