The UCC27322 is a single 9-A high-speed low-side MOSFET driver with an enable function, designed for switch-mode power supplies, DC-DC converters, and motor controllers. It is available in an 8-pin SOIC package measuring 3.91 mm by 4.90 mm, and operates from -40°C to +105°C with a 4-V to 15-V supply voltage. The driver offers ±9 A peak current drive at the Miller plateau, 20-ns typical rise and fall times with a 10-nF load, and propagation delays of 25 ns (input falling) and 35 ns (input rising). TTL/CMOS compatible inputs are independent of supply voltage, and the device features TrueDrive technology for efficient current sourcing. The enable function is implemented on pin 3.
Single 9-A High Speed Low-Side MOSFET Driver With Enable 8-SOIC -40 to 105
9A Gate Driver, Single Ch, Split Out, SOIC, -40 to 105C Product overview: UCC27322D from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9A, SOIC. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 9A, SOIC, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-UCC27322D can be used for catalog matching and distributor lookup.
Low-Side Gate Driver IC Non-Inverting 8-SOIC
Gate Drivers Sgl 9-A H-S L-S MOSFET Driver
DRIVER, MOSFET, SMD, 27322, SOIC8; Driver Configuration:Low Side; Peak Output Current:9A; Supply Voltage Min:4V; Supply Voltage Max:15V; Driver Case Style:SOIC; No. of Pins:8Pins; Input Delay:25ns; Output Delay:35ns; Operating RoHS Compliant: Yes
IC GATE DRVR LOW-SIDE 8SOIC
Low-Side Gate Driver IC Non-Inverting 8-SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | UCC27322D | 730-UCC27322D | 296-13673-5-ND | UCC27322D | 27AJ0940 | UCC27322D | UCC27322D |
| Product Name | UCC27322 Single 9-A High Speed Low-Side MOSFET Driver With Enable | 9A SOIC Gate Driver IC | Gate Drivers | Gate Drivers | Driver, Mosfet, Smd, 27322, Soic8; Driver Configuration Texas Instruments | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers |
| Driver Type | Low-side | Low-side | Low-side | ||||
| Output Configuration | Noninverting | Noninverting | Inverting; Noninverting | ||||
| Input Threshold | TTL/CMOS | ||||||
| Output Current | 9 amps | 9 amps | 9 amps | 9 amps | |||
| Supply Voltage | 4 to 15 volts | 4 to 15 volts | 4 to 15 volts | 4 to 15 volts | 15 to 4 volts | 4 to 15 volts |