Texas Instruments PMIC - PMIC - Gate Drivers - UCC27321QDRQ1 UCC27321QDRQ1

Description
Manufacturer: Texas Instruments Win Source Part Number: 1115679-UCC27321QDRQ 1 Packaging: Reel - TR Mounting: SMD (SMT) Channel Type: Single Input Type: Inverting Driven Configuration: Low-Side Number of Drivers: 1 Gate Type: N-Channel, P-Channel MOSFET Logic Voltage - VIL, VIH: 1.1V, 2.7V Current - Peak Output (Source, Sink): 9A, 9A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SOIC Supply Voltage - Operating: 4 V to 15 V Rise and Fall Time: 20ns, 20ns Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1115679-UCC27321QDRQ 1 Packaging: Reel - TR Mounting: SMD (SMT) Channel Type: Single Input Type: Inverting Driven Configuration: Low-Side Number of Drivers: 1 Gate Type: N-Channel, P-Channel MOSFET Logic Voltage - VIL, VIH: 1.1V, 2.7V Current - Peak Output (Source, Sink): 9A, 9A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SOIC Supply Voltage - Operating: 4 V to 15 V Rise and Fall Time: 20ns, 20ns Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - UCC27321QDRQ1 - 1115679-UCC27321QDRQ1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - UCC27321QDRQ1
1115679-UCC27321QDRQ1
PMIC - PMIC - Gate Drivers - UCC27321QDRQ1 1115679-UCC27321QDRQ1
Manufacturer: Texas Instruments Win Source Part Number: 1115679-UCC27321QDRQ 1 Packaging: Reel - TR Mounting: SMD (SMT) Channel Type: Single Input Type: Inverting Driven Configuration: Low-Side Number of Drivers: 1 Gate Type: N-Channel, P-Channel MOSFET Logic Voltage - VIL, VIH: 1.1V, 2.7V Current - Peak Output (Source, Sink): 9A, 9A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SOIC Supply Voltage - Operating: 4 V to 15 V Rise and Fall Time: 20ns, 20ns Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 1115679-UCC27321QDRQ1
Packaging: Reel - TR
Mounting: SMD (SMT)
Channel Type: Single
Input Type: Inverting
Driven Configuration: Low-Side
Number of Drivers: 1
Gate Type: N-Channel, P-Channel MOSFET
Logic Voltage - VIL, VIH: 1.1V, 2.7V
Current - Peak Output (Source, Sink): 9A, 9A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SOIC
Supply Voltage - Operating: 4 V to 15 V
Rise and Fall Time: 20ns, 20ns
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1115679-UCC27321QDRQ1
Product Name PMIC - PMIC - Gate Drivers - UCC27321QDRQ1
Polarity N-Channel; P-Channel
Unlock Full Specs
to access all available technical data

Similar Products

CSD16411Q3 N-Channel NexFET™ Power MOSFET - CSD16411Q3 - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 25 volts
rDS(on) 0.0150 ohms
View Details
8 suppliers
Single FETs, MOSFETs - AUIRF1324S-7P-ND - DigiKey
Specs
Polarity N-Channel
Package Type TO-263; TO-263-7, D2PAK (6 Leads + Tab)
Transistor Grade / Operating Range Automotive
View Details
7 suppliers
MOSFETs - 1689548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity P-Channel
MOSFET Operating Mode Enhancement
Package Type Dfn2020
View Details
40V 120A MOSFET Transistor - 278-BUK661R9-40C,118 - ERSAELECTRONICS PTE. LTD.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 40 volts
View Details
5 suppliers