Texas Instruments High-Performance Analog Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits UCC27321Q1EVM

Description
Win Source Part Number: 1102035-UCC27321Q1EV M Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Type: Power Management Package: Bulk Standard Package: 1 Function: Gate Driver Supplied Contents: Board(s) Utilized IC / Part: UCC27321-Q1 ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8543.70.9860 Mfr: Texas Instruments Other Names: 296-49431 Base Product Number: UCC27321 RoHS Status: Not applicable
Request a Quote
Description
Win Source Part Number: 1102035-UCC27321Q1EV M Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Type: Power Management Package: Bulk Standard Package: 1 Function: Gate Driver Supplied Contents: Board(s) Utilized IC / Part: UCC27321-Q1 ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8543.70.9860 Mfr: Texas Instruments Other Names: 296-49431 Base Product Number: UCC27321 RoHS Status: Not applicable
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The UCC27321-Q1 Evaluation Module (EVM) is designed for high-speed gate driver applications, capable of delivering up to 9A of peak drive current. It operates within a voltage range of 4V to 15V, making it suitable for various power management applications, including switch-mode power supplies, DC/DC converters, and motor controllers. The EVM features test points for easy access to critical node voltages, including the enable (EN) and input (IN) pins, facilitating straightforward testing and integration into existing systems. The board supports both inverting and non-inverting configurations with compatible SOIC-D package drivers. Additionally, it includes extra capacitor footprints for input decoupling and output loading, enhancing its versatility in different circuit designs.

Datasheet Summary
Powered by GS/AI

The UCC27321-Q1 Evaluation Module (EVM) is designed for high-speed gate driver applications, capable of delivering up to 9A of peak drive current. It operates within a voltage range of 4V to 15V, making it suitable for various power management applications, including switch-mode power supplies, DC/DC converters, and motor controllers. The EVM features test points for easy access to critical node voltages, including the enable (EN) and input (IN) pins, facilitating straightforward testing and integration into existing systems. The board supports both inverting and non-inverting configurations with compatible SOIC-D package drivers. Additionally, it includes extra capacitor footprints for input decoupling and output loading, enhancing its versatility in different circuit designs.

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits - 1102035-UCC27321Q1EVM - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
1102035-UCC27321Q1EVM
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits 1102035-UCC27321Q1EVM
Win Source Part Number: 1102035-UCC27321Q1EV M Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Type: Power Management Package: Bulk Standard Package: 1 Function: Gate Driver Supplied Contents: Board(s) Utilized IC / Part: UCC27321-Q1 ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8543.70.9860 Mfr: Texas Instruments Other Names: 296-49431 Base Product Number: UCC27321 RoHS Status: Not applicable

Win Source Part Number: 1102035-UCC27321Q1EVM
Category: Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Type: Power Management
Package: Bulk
Standard Package: 1
Function: Gate Driver
Supplied Contents: Board(s)
Utilized IC / Part: UCC27321-Q1
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8543.70.9860
Mfr: Texas Instruments
Other Names: 296-49431
Base Product Number: UCC27321
RoHS Status: Not applicable

Buy Now Datasheet
Evaluation and Demonstration Boards and Kits - 296-49431-ND - DigiKey
Thief River Falls, MN, United States
Evaluation and Demonstration Boards and Kits
296-49431-ND
Evaluation and Demonstration Boards and Kits 296-49431-ND
UCC27321-Q1 Gate Driver Power Management Evaluation Board

UCC27321-Q1 Gate Driver Power Management Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits - UCC27321Q1EVM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
UCC27321Q1EVM
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits UCC27321Q1EVM
EVAL MODULE FOR UCC27321

EVAL MODULE FOR UCC27321

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 1102035-UCC27321Q1EVM 296-49431-ND UCC27321Q1EVM
Product Name Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits Evaluation and Demonstration Boards and Kits Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
Category Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Matrix Boards - 1102494 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Developement Board
View Details
Communication & Wireless Development Tools - 2025894 - RS Components, Ltd.
Specs
Category Development Suite / Kit
Supported System RF; NB-IoT
Ports Wireless
View Details
3 suppliers
Embedded MCU, DSP Evaluation Boards - 448-CY8CKIT-149-ND - DigiKey
Specs
Manufacturer INFINEON TECHNOLOGIES; Other
View Details
3 suppliers