Single 9-A high-speed low-side MOSFET driver with enable, available in an 8-pin PDIP package with a temperature range of -40°C to +105°C.
Single 9-A High Speed Low-Side MOSFET Driver With Enable 8-PDIP -40 to 105
Low-Side Gate Driver IC Inverting 8-PDIP
9A Single-Ch Gate Driver, 70ns Delay, PDIP, -40 to 105C Product overview: UCC27321P from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9A. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 9A, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-UCC27321P can be used for catalog matching and distributor lookup.
IC, DRIVER, MOSFET, 27321, PDIP8; Driver Configuration:Low Side; Peak Output Current:9A; Supply Voltage Min:4V; Supply Voltage Max:15V; Driver Case Style:DIP; No. of Pins:8Pins; Input Delay:25ns; Output Delay:35ns; Operating RoHS Compliant: Yes
Gate Drivers Sgl 9-A H-S L-S MOSFET Driver
Low-Side Gate Driver IC Inverting 8-PDIP
IC GATE DRVR LOW-SIDE 8DIP
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | UCC27321P | 296-13672-5-ND | 730-UCC27321P | 52AH7804 | UCC27321P | UCC27321P | UCC27321P |
| Product Name | UCC27321 Single 9-A High Speed Low-Side MOSFET Driver With Enable | Gate Drivers | 9A Gate Driver IC | Ic, Driver, Mosfet, 27321, Pdip8; Driver Configuration Texas Instruments | Gate Drivers | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers |
| Driver Type | Low-side | Low-side | Low-side | ||||
| Output Configuration | Inverting | Inverting | Inverting | ||||
| Input Threshold | TTL/CMOS | ||||||
| Output Current | 9 amps | 9 amps | 9 amps | 9 amps | |||
| Supply Voltage | 4 to 15 volts | 4 to 15 volts | 4 to 15 volts | 4 to 15 volts | 4 to 15 volts | 15 to 4 volts |