Single 9-A High Speed Low-Side MOSFET Driver With Enable 8-MSOP-PowerPAD -40 to 105
| Texas Instruments | |
|---|---|
| Product Category | Gate Drivers |
| Product Number | UCC27321DGNG4 |
| Product Name | UCC27321 Single 9-A High Speed Low-Side MOSFET Driver With Enable |
| Driver Type | Low-side |
| Output Configuration | Inverting |
| Input Threshold | TTL/CMOS |
| Output Current | 9 amps |
| Supply Voltage | 4 to 15 volts |