The UCC27321DGN is a single 9-A high-speed low-side MOSFET driver with an enable function, packaged in an 8-pin MSOP PowerPAD™ package measuring 3.00 mm × 3.00 mm. It delivers ±9 A peak current at the Miller plateau region using a TrueDrive hybrid output stage, with typical rise and fall times of 20 ns under a 10-nF load. Propagation delay is 25 ns for input falling and 35 ns for input rising. The device operates from 4 V to 15 V supply voltage and is rated for a junction temperature range of -40°C to +105°C. It features TTL/CMOS-compatible inputs, an active-high enable function, and includes latch-up and ESD protection. The PowerPAD package provides a junction-to-case thermal resistance of 4.7°C/W.
Manufacturer: Texas Instruments
Win Source Part Number: 035757-UCC27321DGN
Packaging: Tube/Rail
Mounting: SMD (SMT)
Channel Type: Single
Input Type: Inverting
Driven Configuration: Low-Side
Number of Drivers: 1
Gate Type: N-Channel, P-Channel MOSFET
Logic Voltage - VIL, VIH: 1V, 2V
Current - Peak Output (Source, Sink): 9A, 9A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-MSOP-PowerPad
Supply Voltage - Operating: 4 V to 15 V
Rise and Fall Time: 20ns, 20ns
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 035757-UCC27321DGN |
| Product Name | PMIC - PMIC - Gate Drivers - UCC27321DGN |
| Polarity | N-Channel; P-Channel |