The UCC27321 is a single 9-A high-speed low-side MOSFET driver with enable, available in an 8-pin SOIC package measuring 3.91 mm × 4.90 mm. It operates from a 4.5-V to 15-V supply voltage, delivers ±9-A peak drive current, and features 20-ns typical rise and fall times with a 10-nF load. Propagation delay is 25 ns with input falling and 35 ns with input rising. The device is rated for operation from -40°C to +105°C and includes an enable function on pin 3.
Single 9-A High Speed Low-Side MOSFET Driver With Enable 8-SOIC -40 to 105
1-Ch Gate Driver, 9A Output, 70ns Delay, SOIC, -40 to 105°C Product overview: UCC27321D from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9A, SOIC. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 9A, SOIC, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-UCC27321D can be used for catalog matching and distributor lookup.
Low-Side Gate Driver IC Inverting 8-SOIC
IC GATE DRVR LOW-SIDE 8SOIC
Low-Side Gate Driver IC Inverting 8-SOIC
Low-Side Gate Driver IC Inverting 8-SOIC
Gate Drivers Sgl 9-A H-S L-S MOSFET Driver
DRIVER, MOSFET, SMD, 27321, SOIC8; Driver Configuration:Low Side; Peak Output Current:9A; Supply Voltage Min:4V; Supply Voltage Max:15V; Driver Case Style:SOIC; No. of Pins:8Pins; Input Delay:25ns; Output Delay:35ns; Operating RoHS Compliant: Yes
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | UCC27321D | 730-UCC27321D | 296-13670-5-ND | UCC27321D | UCC27321D | UCC27321D | UCC27321D | 27AJ0939 |
| Product Name | UCC27321 Single 9-A High Speed Low-Side MOSFET Driver With Enable | 9A SOIC Gate Driver IC | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Driver, Mosfet, Smd, 27321, Soic8; Driver Configuration Texas Instruments |
| Driver Type | Low-side | Low-side | Low-side | Low-side | ||||
| Output Configuration | Inverting | Inverting | Inverting | Inverting | ||||
| Input Threshold | TTL/CMOS | |||||||
| Output Current | 9 amps | 9 amps | 9 amps | 9 amps | 9 amps | |||
| Supply Voltage | 4 to 15 volts | 4 to 15 volts | 4 to 15 volts | 15 to 4 volts | 4 to 15 volts | 4 to 15 volts | 4 to 15 volts |