Buffer/Inverter Based MOSFET Driver, 9A, BICMOS, PDSO8
Buffer/Inverter Based MOSFET Driver, 9A, BICMOS, PDSO8
Manufacturer: Texas Instruments
Win Source Part Number: 035756-UCC27321D
Packaging: Tube/Rail
Mounting: SMD (SMT)
Channel Type: Single
Input Type: Inverting
Driven Configuration: Low-Side
Number of Drivers: 1
Gate Type: N-Channel, P-Channel MOSFET
Logic Voltage - VIL, VIH: 1.1V, 2.7V
Current - Peak Output (Source, Sink): 9A, 9A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SOIC
Supply Voltage - Operating: 4 V to 15 V
Rise and Fall Time: 20ns, 20ns
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management, Signal Processing, Motor Drive & Control
| Rochester Electronics | Win Source Electronics | |
|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | UCC27321D | 035756-UCC27321D |
| Product Name | PMIC - PMIC - Gate Drivers - UCC27321D | |
| Package Type | SOIC8 | SOT3; 8-SOIC |