Half Bridge Driver DC Motors, General Purpose Power MOSFET 8-SOIC
Half Bridge Driver DC Motors, General Purpose Power MOSFET 8-SOIC
Half Bridge Driver DC Motors, General Purpose Power MOSFET 8-SOIC
IC HALF BRIDGE DRIVER 8SOIC
Half Bridge Driver DC Motors, General Purpose Power MOSFET 8-SOIC
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 296-UCC27288DRTR-ND | UCC27288DR | UCC27288DR |
| Product Name | Full, Half-Bridge (H Bridge) Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers | Full Half-Bridge Drivers |
| Supply Voltage | 8 to 16 volts | 16 to 8 volts | 8 to 16 volts |
| Operating Temperature | -40 to 140 C (-40 to 284 F) | -40 to 140 C (-40 to 284 F) | -40 to 140 C (-40 to 284 F) |
| Package Type | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC | SOIC; 8-SOIC (0.154\", 3.90mm Width) |
| Packing Method | Tape Reel | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR; Other | Tape Reel; Tape & Reel (TR); Other |