Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Win Source Part Number: 1128392-UCC27284QDRQ
Category: Integrated Circuits (ICs)>PMIC - Gate Drivers
Series: Automotive, AEC-Q100
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Channel Type: Independent
Input Type: Non-Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 2
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 1.3V, 2.4V
Current - Peak Output (Source, Sink): 2.5A, 3.5A
High Side Voltage - Max (Bootstrap): 120 V
Rise / Fall Time (Typ): 12ns, 10ns
Voltage - Supply: 5.5V ~ 16V
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-UCC27284QDRQ1TR,
Base Product Number: UCC27284
AUTOMOTIVE 3-A, 120-V HALF BRIDG Product overview: UCC27284QDRQ1 from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Automotive, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-UCC27284QDRQ1 can be used for catalog matching and distributor lookup.
Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
AUTOMOTIVE 3-A, 120-V HALF BRIDG
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 296-UCC27284QDRQ1CT-ND | 1128392-UCC27284QDRQ1 | 730-UCC27284QDRQ1 | UCC27284QDRQ1 | UCC27284QDRQ1 |
| Product Name | Gate Drivers | Integrated Circuits (ICs) - PMIC - Gate Drivers | Automotive Gate Driver IC | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers |
| Driver Type | Dual Gate Driver | Dual Gate Driver | Dual Gate Driver; Half-Bridge | Dual Gate Driver | |
| Output Configuration | Noninverting | Noninverting | Noninverting; Non-Inverting | Inverting; Noninverting | |
| Output Current | 3.5 amps | 3.5 amps | 3.5 amps | 3.5 amps | |
| Supply Voltage | 5.5 to 16 volts | 5.5 to 16 volts | 5.5 to 16 volts | 5.5 to 16 volts | 16 to 5.5 volts |
| Rise Time | 12 ns | 12 ns | 12 ns | 12 ns |