Texas Instruments Integrated Circuits (ICs) - PMIC - Gate Drivers UCC27284QDQ1

Description
Win Source Part Number: 971018-UCC27284QDQ1 Category: Integrated Circuits (ICs)>PMIC - Gate Drivers Series: Automotive, AEC-Q100 Package: Tape & Reel (TR) Standard Package: 75 Mounting: SMD (SMT) Channel Type: Independent Input Type: Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 1.3V, 1.9V Current - Peak Output (Source, Sink): 2.5A, 3.5A High Side Voltage - Max (Bootstrap): 120 V Rise / Fall Time (Typ): 12ns, 10ns Voltage - Supply: 5.5V ~ 16V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 59 pct. HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-UCC27284QDQ1TR
Request a Quote Datasheet
Description
Win Source Part Number: 971018-UCC27284QDQ1 Category: Integrated Circuits (ICs)>PMIC - Gate Drivers Series: Automotive, AEC-Q100 Package: Tape & Reel (TR) Standard Package: 75 Mounting: SMD (SMT) Channel Type: Independent Input Type: Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 1.3V, 1.9V Current - Peak Output (Source, Sink): 2.5A, 3.5A High Side Voltage - Max (Bootstrap): 120 V Rise / Fall Time (Typ): 12ns, 10ns Voltage - Supply: 5.5V ~ 16V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 59 pct. HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-UCC27284QDQ1TR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Gate Drivers - 971018-UCC27284QDQ1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Gate Drivers
971018-UCC27284QDQ1
Integrated Circuits (ICs) - PMIC - Gate Drivers 971018-UCC27284QDQ1
Win Source Part Number: 971018-UCC27284QDQ1 Category: Integrated Circuits (ICs)>PMIC - Gate Drivers Series: Automotive, AEC-Q100 Package: Tape & Reel (TR) Standard Package: 75 Mounting: SMD (SMT) Channel Type: Independent Input Type: Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 1.3V, 1.9V Current - Peak Output (Source, Sink): 2.5A, 3.5A High Side Voltage - Max (Bootstrap): 120 V Rise / Fall Time (Typ): 12ns, 10ns Voltage - Supply: 5.5V ~ 16V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 59 pct. HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-UCC27284QDQ1TR

Win Source Part Number: 971018-UCC27284QDQ1
Category: Integrated Circuits (ICs)>PMIC - Gate Drivers
Series: Automotive, AEC-Q100
Package: Tape & Reel (TR)
Standard Package: 75
Mounting: SMD (SMT)
Channel Type: Independent
Input Type: Non-Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 2
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 1.3V, 1.9V
Current - Peak Output (Source, Sink): 2.5A, 3.5A
High Side Voltage - Max (Bootstrap): 120 V
Rise / Fall Time (Typ): 12ns, 10ns
Voltage - Supply: 5.5V ~ 16V
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-UCC27284QDQ1TR

Buy Now
Gate Drivers - 296-UCC27284QDQ1-ND - DigiKey
Thief River Falls, MN, United States
Half-Bridge Gate Driver IC Non-Inverting 8-SOIC

Half-Bridge Gate Driver IC Non-Inverting 8-SOIC

Buy Now Datasheet
Singapore, Singapore
Gate Driver IC
730-UCC27284QDQ1
Gate Driver IC 730-UCC27284QDQ1
IC ISOLATION Product overview: UCC27284QDQ1 from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-UCC27284QDQ1 can be used for catalog matching and distributor lookup.

IC ISOLATION Product overview: UCC27284QDQ1 from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-UCC27284QDQ1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gate Drivers - UCC27284QDQ1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gate Drivers
UCC27284QDQ1
Gate Drivers UCC27284QDQ1
Half-Bridge Gate Driver IC Non-Inverting 8-SOIC

Half-Bridge Gate Driver IC Non-Inverting 8-SOIC

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers - UCC27284QDQ1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
UCC27284QDQ1
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers UCC27284QDQ1
IC ISOLATION

IC ISOLATION

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Gate Drivers Gate Drivers Gate Drivers Gate Drivers Gate Drivers
Product Number 971018-UCC27284QDQ1 296-UCC27284QDQ1-ND 730-UCC27284QDQ1 UCC27284QDQ1 UCC27284QDQ1
Product Name Integrated Circuits (ICs) - PMIC - Gate Drivers Gate Drivers Gate Driver IC Gate Drivers Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
Driver Type Dual Gate Driver Dual Gate Driver Dual Gate Driver; Half-Bridge Dual Gate Driver
Output Configuration Noninverting Noninverting Noninverting; Non-Inverting Inverting; Noninverting
Output Current 3.5 amps 3.5 amps 3.5 amps 3.5 amps
Supply Voltage 5.5 to 16 volts 5.5 to 16 volts 5.5 to 16 volts 5.5 to 16 volts 16 to 5.5 volts
Rise Time 12 ns 12 ns 12 ns 12 ns
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - CDC339DB - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 4.75 to 5.25 volts
Switching Frequency 80000 kHz
View Details
 - 26LS29DM/B - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; CDIP16
Packing Method Tube; Tube; Other
View Details
Drivers, Receivers, Transceivers - A6259KLWTR-ND - DigiKey
Specs
Supply Voltage 4.5 to 5.5 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOIC; "20-SOIC (0.295"", 7.50mm Width)"
View Details