Automotive Half Bridge Gate Driver, 3A, 120V, 5V UVLO, 10-VSON Product overview: UCC27282QDRCRQ1 from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 3A, 120V, 5V. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Automotive, 3A, 120V, 5V, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-UCC27282QDRCRQ1 can be used for catalog matching and distributor lookup.
Half-Bridge Gate Driver IC Non-Inverting 10-VSON (3x3)
Half-Bridge Gate Driver IC Non-Inverting 10-VSON (3x3)
Half-Bridge Gate Driver IC Non-Inverting 10-VSON (3x3)
Win Source Part Number: 978758-UCC27282QDRCR
Category: Integrated Circuits (ICs)>PMIC - Gate Drivers
Series: Automotive, AEC-Q100
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Channel Type: Independent
Input Type: Non-Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 2
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 1.3V, 1.9V
Current - Peak Output (Source, Sink): 2.5A, 3.5A
Rise / Fall Time (Typ): 12ns, 10ns
Voltage - Supply: 5.5V ~ 16V
Package / Case: 10-VFDFN Exposed Pad
Supplier Device Package: 10-VSON (3x3)
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-UCC27282QDRCRQ1C
Base Product Number: UCC27282
Half-Bridge Gate Driver IC Non-Inverting 10-VSON (3x3)
AUTOMOTIVE 3-A, 120-V HALF BRIDG
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 730-UCC27282QDRCRQ1 | 296-UCC27282QDRCRQ1TR-ND | 978758-UCC27282QDRCRQ1 | UCC27282QDRCRQ1 | UCC27282QDRCRQ1 |
| Product Name | Automotive 3A 120V 5V Gate Driver IC | Gate Drivers | Integrated Circuits (ICs) - PMIC - Gate Drivers | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers |
| Supply Voltage | 5.5 to ? volts | 5.5 to 16 volts | 5.5 to 16 volts | 5.5 to 16 volts | 16 to 5.5 volts |
| Driver Type | Dual Gate Driver | Dual Gate Driver | Dual Gate Driver | ||
| Output Configuration | Noninverting | Noninverting | Inverting; Noninverting | ||
| Output Current | 3.5 amps | 3.5 amps | 3.5 amps | ||
| Rise Time | 12 ns | 12 ns | 12 ns |